Capital Lighting, Inc. 37666 Pendants-Other 472654

Description
PRODUCT DETAILS / SPECS Width/Dia: 39.50 Height: 92.50 Bulb Type: G4 Qty: 38 Wattage: 5 Finish: Chrome Product Name: 38 Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 39.50 Height: 92.50 Bulb Type: G4 Qty: 38 Wattage: 5 Finish: Chrome Product Name: 38 Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
37666 Pendants-Other - 472654 - Capital Lighting, Inc.
Columbus, OH, USA
37666 Pendants-Other
472654
37666 Pendants-Other 472654
PRODUCT DETAILS / SPECS Width/Dia: 39.50 Height: 92.50 Bulb Type: G4 Qty: 38 Wattage: 5 Finish: Chrome Product Name: 38 Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 39.50
Height: 92.50
Bulb
Type: G4
Qty: 38
Wattage: 5
Finish: Chrome
Product Name: 38 Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 472654
Product Name 37666 Pendants-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318144 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details