Capital Lighting, Inc. 32745 Mini Pendants-Cable 472638

Description
PRODUCT DETAILS / SPECS Width/Dia: 3.00 Height: 16.00 Bulb Type: Inter/T6 Qty: 1 Wattage: 40 Finish: White Product Name: One Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 3.00 Height: 16.00 Bulb Type: Inter/T6 Qty: 1 Wattage: 40 Finish: White Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
32745 Mini Pendants-Cable - 472638 - Capital Lighting, Inc.
Columbus, OH, USA
32745 Mini Pendants-Cable
472638
32745 Mini Pendants-Cable 472638
PRODUCT DETAILS / SPECS Width/Dia: 3.00 Height: 16.00 Bulb Type: Inter/T6 Qty: 1 Wattage: 40 Finish: White Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 3.00
Height: 16.00
Bulb
Type: Inter/T6
Qty: 1
Wattage: 40
Finish: White
Product Name: One Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 472638
Product Name 32745 Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 288841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lighting Fixture Dimensions 600mm(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details