Capital Lighting, Inc. 37524 Pendants-Bowl Style 472626

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 32.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Nickel Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 32.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Nickel Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
37524 Pendants-Bowl Style - 472626 - Capital Lighting, Inc.
Columbus, OH, USA
37524 Pendants-Bowl Style
472626
37524 Pendants-Bowl Style 472626
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 32.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Nickel Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 15.50
Height: 32.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Nickel
Product Name: Three Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 472626
Product Name 37524 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235013 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details