Capital Lighting, Inc. 37525 Semi-Flush Mts.-Other 472623

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 31.50 Bulb Type: Gu10 Qty: 3 Wattage: 50 Finish: Chrome Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 31.50 Bulb Type: Gu10 Qty: 3 Wattage: 50 Finish: Chrome Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
37525 Semi-Flush Mts.-Other - 472623 - Capital Lighting, Inc.
Columbus, OH, USA
37525 Semi-Flush Mts.-Other
472623
37525 Semi-Flush Mts.-Other 472623
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 31.50 Bulb Type: Gu10 Qty: 3 Wattage: 50 Finish: Chrome Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 12.50
Height: 31.50
Bulb
Type: Gu10
Qty: 3
Wattage: 50
Finish: Chrome
Product Name: Three Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 472623
Product Name 37525 Semi-Flush Mts.-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details