Capital Lighting, Inc. 37530 Mid. Chandeliers-Glass Up 472621

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.50 Height: 19.00 Bulb Type: G4 Qty: 12 Wattage: 10 Finish: Chrome Product Name: 12 Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.50 Height: 19.00 Bulb Type: G4 Qty: 12 Wattage: 10 Finish: Chrome Product Name: 12 Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
37530 Mid. Chandeliers-Glass Up - 472621 - Capital Lighting, Inc.
Columbus, OH, USA
37530 Mid. Chandeliers-Glass Up
472621
37530 Mid. Chandeliers-Glass Up 472621
PRODUCT DETAILS / SPECS Width/Dia: 29.50 Height: 19.00 Bulb Type: G4 Qty: 12 Wattage: 10 Finish: Chrome Product Name: 12 Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 29.50
Height: 19.00
Bulb
Type: G4
Qty: 12
Wattage: 10
Finish: Chrome
Product Name: 12 Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 472621
Product Name 37530 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2838347 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.199m(L)
View Details