Capital Lighting, Inc. 36616 Sconces-Single Glass 472603

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 9.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Brown Product Name: One Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 9.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Brown Product Name: One Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
36616 Sconces-Single Glass - 472603 - Capital Lighting, Inc.
Columbus, OH, USA
36616 Sconces-Single Glass
472603
36616 Sconces-Single Glass 472603
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 9.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Brown Product Name: One Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 9.75
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Brown
Product Name: One Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 472603
Product Name 36616 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2892234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details