Capital Lighting, Inc. 82301 Lamps-Desk/Piano Lamps 472586

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 11.00 Bulb Type: Candelabra Qty: 1 Wattage: 15 Finish: Bronze Product Name: One Light Novelty Lamp Category: Novelty Lamps And Accessories
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 11.00 Bulb Type: Candelabra Qty: 1 Wattage: 15 Finish: Bronze Product Name: One Light Novelty Lamp Category: Novelty Lamps And Accessories

Suppliers

Company
Product
Description
Supplier Links
82301 Lamps-Desk/Piano Lamps - 472586 - Capital Lighting, Inc.
Columbus, OH, USA
82301 Lamps-Desk/Piano Lamps
472586
82301 Lamps-Desk/Piano Lamps 472586
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 11.00 Bulb Type: Candelabra Qty: 1 Wattage: 15 Finish: Bronze Product Name: One Light Novelty Lamp Category: Novelty Lamps And Accessories

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 11.00
Bulb
Type: Candelabra
Qty: 1
Wattage: 15
Finish: Bronze
Product Name: One Light Novelty Lamp
Category: Novelty Lamps And Accessories

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 472586
Product Name 82301 Lamps-Desk/Piano Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892324 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details