Capital Lighting, Inc. 78074 Pendants-Bowl Style 472575

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 43.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Bronze Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 43.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Bronze Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
78074 Pendants-Bowl Style - 472575 - Capital Lighting, Inc.
Columbus, OH, USA
78074 Pendants-Bowl Style
472575
78074 Pendants-Bowl Style 472575
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 43.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Bronze Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 43.50
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Bronze
Product Name: Three Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 472575
Product Name 78074 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2318134 - RS Components, Ltd.
Specs
Lamp Type LED
View Details