Capital Lighting, Inc. 82158 Sconces-Double Candle 472555

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 12.00 Bulb Type: Candle Qty: 2 Wattage: 40 Finish: Antique Copper Product Name: Two Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 12.00 Bulb Type: Candle Qty: 2 Wattage: 40 Finish: Antique Copper Product Name: Two Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
82158 Sconces-Double Candle - 472555 - Capital Lighting, Inc.
Columbus, OH, USA
82158 Sconces-Double Candle
472555
82158 Sconces-Double Candle 472555
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 12.00 Bulb Type: Candle Qty: 2 Wattage: 40 Finish: Antique Copper Product Name: Two Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 23.00
Height: 12.00
Bulb
Type: Candle
Qty: 2
Wattage: 40
Finish: Antique Copper
Product Name: Two Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 472555
Product Name 82158 Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859938 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details