Capital Lighting, Inc. 78255 Pendants-Bowl Style 472544

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.75 Height: 25.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Aged Brass Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.75 Height: 25.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Aged Brass Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
78255 Pendants-Bowl Style - 472544 - Capital Lighting, Inc.
Columbus, OH, USA
78255 Pendants-Bowl Style
472544
78255 Pendants-Bowl Style 472544
PRODUCT DETAILS / SPECS Width/Dia: 16.75 Height: 25.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Aged Brass Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 16.75
Height: 25.50
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Aged Brass
Product Name: Three Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 472544
Product Name 78255 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892164 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.855m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details