Capital Lighting, Inc. 80050 Mini Pendants-Rod 472538

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 17.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Satin Pewter Product Name: One Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 17.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Satin Pewter Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
80050 Mini Pendants-Rod - 472538 - Capital Lighting, Inc.
Columbus, OH, USA
80050 Mini Pendants-Rod
472538
80050 Mini Pendants-Rod 472538
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 17.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Satin Pewter Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 17.50
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Satin Pewter
Product Name: One Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 472538
Product Name 80050 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947692 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details