Capital Lighting, Inc. 81984 Pendants-Bowl Style 472528

Description
PRODUCT DETAILS / SPECS Width/Dia: 72.00 Height: 66.00 Bulb Type: Medium Qty: 12 Wattage: 100 Finish: Antique Copper Product Name: 12 Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 72.00 Height: 66.00 Bulb Type: Medium Qty: 12 Wattage: 100 Finish: Antique Copper Product Name: 12 Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
81984 Pendants-Bowl Style - 472528 - Capital Lighting, Inc.
Columbus, OH, USA
81984 Pendants-Bowl Style
472528
81984 Pendants-Bowl Style 472528
PRODUCT DETAILS / SPECS Width/Dia: 72.00 Height: 66.00 Bulb Type: Medium Qty: 12 Wattage: 100 Finish: Antique Copper Product Name: 12 Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 72.00
Height: 66.00
Bulb
Type: Medium
Qty: 12
Wattage: 100
Finish: Antique Copper
Product Name: 12 Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 472528
Product Name 81984 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947686 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details