Capital Lighting, Inc. 80194 Pendants-Glass Down 472512

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 15.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Silver Leaf Product Name: One Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 15.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Silver Leaf Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
80194 Pendants-Glass Down - 472512 - Capital Lighting, Inc.
Columbus, OH, USA
80194 Pendants-Glass Down
472512
80194 Pendants-Glass Down 472512
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 15.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Silver Leaf Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 15.50
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Silver Leaf
Product Name: One Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 472512
Product Name 80194 Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892164 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.855m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details