Capital Lighting, Inc. 9025/6 Pendants-Bowl Style 472494

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 29.00 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Matte Nickel Weight: 24 Product Name: Six Light Pendant UPC: 748119902562 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 29.00 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Matte Nickel Weight: 24 Product Name: Six Light Pendant UPC: 748119902562 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
9025/6 Pendants-Bowl Style - 472494 - Capital Lighting, Inc.
Columbus, OH, USA
9025/6 Pendants-Bowl Style
472494
9025/6 Pendants-Bowl Style 472494
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 29.00 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Matte Nickel Weight: 24 Product Name: Six Light Pendant UPC: 748119902562 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 29.00
Bulb
Type: Medium
Qty: 6
Wattage: 60
Finish: Matte Nickel
Weight: 24
Product Name: Six Light Pendant
UPC: 748119902562
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 472494
Product Name 9025/6 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1950234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 600 mm(L)
View Details