Capital Lighting, Inc. 31386 Lamps-Accent Lamps 472483

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 14.00 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Black Product Name: One Light Table Lamp Category: Table Lamps
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 14.00 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Black Product Name: One Light Table Lamp Category: Table Lamps

Suppliers

Company
Product
Description
Supplier Links
31386 Lamps-Accent Lamps - 472483 - Capital Lighting, Inc.
Columbus, OH, USA
31386 Lamps-Accent Lamps
472483
31386 Lamps-Accent Lamps 472483
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 14.00 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Black Product Name: One Light Table Lamp Category: Table Lamps

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 14.00
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Black
Product Name: One Light Table Lamp
Category: Table Lamps

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 472483
Product Name 31386 Lamps-Accent Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2698755 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 396mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details