Capital Lighting, Inc. 29143 Sconces-Double Candle 472479

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 19.00 Bulb Type: Candelabra Qty: 2 Wattage: 25 Finish: Bronze Product Name: Two Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 19.00 Bulb Type: Candelabra Qty: 2 Wattage: 25 Finish: Bronze Product Name: Two Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
29143 Sconces-Double Candle - 472479 - Capital Lighting, Inc.
Columbus, OH, USA
29143 Sconces-Double Candle
472479
29143 Sconces-Double Candle 472479
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 19.00 Bulb Type: Candelabra Qty: 2 Wattage: 25 Finish: Bronze Product Name: Two Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 14.50
Height: 19.00
Bulb
Type: Candelabra
Qty: 2
Wattage: 25
Finish: Bronze
Product Name: Two Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 472479
Product Name 29143 Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065987 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details