Capital Lighting, Inc. 29222 Large Chandeliers-Pillar Candle 472476

Description
PRODUCT DETAILS / SPECS Width/Dia: 72.00 Height: 86.50 Bulb Type: Medium Qty: 40 Wattage: 40 Finish: Bronze Product Name: 40 Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 72.00 Height: 86.50 Bulb Type: Medium Qty: 40 Wattage: 40 Finish: Bronze Product Name: 40 Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
29222 Large Chandeliers-Pillar Candle - 472476 - Capital Lighting, Inc.
Columbus, OH, USA
29222 Large Chandeliers-Pillar Candle
472476
29222 Large Chandeliers-Pillar Candle 472476
PRODUCT DETAILS / SPECS Width/Dia: 72.00 Height: 86.50 Bulb Type: Medium Qty: 40 Wattage: 40 Finish: Bronze Product Name: 40 Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 72.00
Height: 86.50
Bulb
Type: Medium
Qty: 40
Wattage: 40
Finish: Bronze
Product Name: 40 Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 472476
Product Name 29222 Large Chandeliers-Pillar Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947689 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details