Capital Lighting, Inc. 29327 Sconces-Pocket 472470

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 12.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Rust Product Name: Two Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 12.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Rust Product Name: Two Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
29327 Sconces-Pocket - 472470 - Capital Lighting, Inc.
Columbus, OH, USA
29327 Sconces-Pocket
472470
29327 Sconces-Pocket 472470
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 12.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Rust Product Name: Two Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 12.50
Height: 12.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Rust
Product Name: Two Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 472470
Product Name 29327 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892170 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details