Capital Lighting, Inc. 29588 Mini Pendants-4+Light Cluster 472463

Description
PRODUCT DETAILS / SPECS Height: 29.00 Bulb Type: Medium Qty: 7 Wattage: 60 Finish: Bronze Product Name: Seven Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Height: 29.00 Bulb Type: Medium Qty: 7 Wattage: 60 Finish: Bronze Product Name: Seven Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
29588 Mini Pendants-4+Light Cluster - 472463 - Capital Lighting, Inc.
Columbus, OH, USA
29588 Mini Pendants-4+Light Cluster
472463
29588 Mini Pendants-4+Light Cluster 472463
PRODUCT DETAILS / SPECS Height: 29.00 Bulb Type: Medium Qty: 7 Wattage: 60 Finish: Bronze Product Name: Seven Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Height: 29.00
Bulb
Type: Medium
Qty: 7
Wattage: 60
Finish: Bronze
Product Name: Seven Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 472463
Product Name 29588 Mini Pendants-4+Light Cluster
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1947697 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details