Capital Lighting, Inc. 31348 Pendants-Bowl Style 472455

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 21.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Black Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 21.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Black Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
31348 Pendants-Bowl Style - 472455 - Capital Lighting, Inc.
Columbus, OH, USA
31348 Pendants-Bowl Style
472455
31348 Pendants-Bowl Style 472455
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 21.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Black Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 21.00
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Black
Product Name: Four Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 472455
Product Name 31348 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Smart Lights - 2174388 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details