Capital Lighting, Inc. 31313 Lamps-Table Lamps 472450

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 28.50 Bulb Type: 3Way Qty: 3 Wattage: 100 Finish: Cai C Product Name: Three Light Table Lamp Category: Table Lamps
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 28.50 Bulb Type: 3Way Qty: 3 Wattage: 100 Finish: Cai C Product Name: Three Light Table Lamp Category: Table Lamps

Suppliers

Company
Product
Description
Supplier Links
31313 Lamps-Table Lamps - 472450 - Capital Lighting, Inc.
Columbus, OH, USA
31313 Lamps-Table Lamps
472450
31313 Lamps-Table Lamps 472450
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 28.50 Bulb Type: 3Way Qty: 3 Wattage: 100 Finish: Cai C Product Name: Three Light Table Lamp Category: Table Lamps

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 28.50
Bulb
Type: 3Way
Qty: 3
Wattage: 100
Finish: Cai C
Product Name: Three Light Table Lamp
Category: Table Lamps

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 472450
Product Name 31313 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318166 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details