Capital Lighting, Inc. 29543 Pendants-Bowl Style 472448

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 38.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Rust Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 38.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Rust Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
29543 Pendants-Bowl Style - 472448 - Capital Lighting, Inc.
Columbus, OH, USA
29543 Pendants-Bowl Style
472448
29543 Pendants-Bowl Style 472448
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 38.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Rust Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 38.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Rust
Product Name: Three Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 472448
Product Name 29543 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2235004 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details