Capital Lighting, Inc. 29474 Bathroom Fixtures-Four Lights 472446

Description
PRODUCT DETAILS / SPECS Height: 10.00 Length 10.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Rust Product Name: Four Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Height: 10.00 Length 10.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Rust Product Name: Four Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
29474 Bathroom Fixtures-Four Lights - 472446 - Capital Lighting, Inc.
Columbus, OH, USA
29474 Bathroom Fixtures-Four Lights
472446
29474 Bathroom Fixtures-Four Lights 472446
PRODUCT DETAILS / SPECS Height: 10.00 Length 10.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Rust Product Name: Four Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Height: 10.00
Length 10.00
Bulb
Type: Medium
Qty: 4
Wattage: 60
Finish: Rust
Product Name: Four Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 472446
Product Name 29474 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.79 m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details