Capital Lighting, Inc. 30223 Pendants-Glass Down 472411

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 22.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brown Product Name: One Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 22.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brown Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
30223 Pendants-Glass Down - 472411 - Capital Lighting, Inc.
Columbus, OH, USA
30223 Pendants-Glass Down
472411
30223 Pendants-Glass Down 472411
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 22.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brown Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 22.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Brown
Product Name: One Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 472411
Product Name 30223 Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2260168 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 211mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details