Capital Lighting, Inc. 30364 Lamps-Table Lamps 472407

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 18.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Bronze Product Name: One Light Table Lamp Category: Table Lamps
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 18.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Bronze Product Name: One Light Table Lamp Category: Table Lamps

Suppliers

Company
Product
Description
Supplier Links
30364 Lamps-Table Lamps - 472407 - Capital Lighting, Inc.
Columbus, OH, USA
30364 Lamps-Table Lamps
472407
30364 Lamps-Table Lamps 472407
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 18.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Bronze Product Name: One Light Table Lamp Category: Table Lamps

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 18.50
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Bronze
Product Name: One Light Table Lamp
Category: Table Lamps

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 472407
Product Name 30364 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2498442 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 151.3mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details