Capital Lighting, Inc. 30639 Island/Pool Table-4 Light + 472402

Description
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 22.00 Length 22.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Black Product Name: Nine Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 22.00 Length 22.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Black Product Name: Nine Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
30639 Island/Pool Table-4 Light + - 472402 - Capital Lighting, Inc.
Columbus, OH, USA
30639 Island/Pool Table-4 Light +
472402
30639 Island/Pool Table-4 Light + 472402
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 22.00 Length 22.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Black Product Name: Nine Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 48.00
Height: 22.00
Length 22.00
Bulb
Type: Medium
Qty: 9
Wattage: 100
Finish: Black
Product Name: Nine Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 472402
Product Name 30639 Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 142116 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details