Capital Lighting, Inc. 50427 Lamps-Accent Lamps 472387

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 8.00 Bulb Type: Candelabra Qty: 1 Wattage: 15 Finish: Bronze Product Name: One Light Novelty Lamp Category: Novelty Lamps And Accessories
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 8.00 Bulb Type: Candelabra Qty: 1 Wattage: 15 Finish: Bronze Product Name: One Light Novelty Lamp Category: Novelty Lamps And Accessories

Suppliers

Company
Product
Description
Supplier Links
50427 Lamps-Accent Lamps - 472387 - Capital Lighting, Inc.
Columbus, OH, USA
50427 Lamps-Accent Lamps
472387
50427 Lamps-Accent Lamps 472387
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 8.00 Bulb Type: Candelabra Qty: 1 Wattage: 15 Finish: Bronze Product Name: One Light Novelty Lamp Category: Novelty Lamps And Accessories

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 8.00
Bulb
Type: Candelabra
Qty: 1
Wattage: 15
Finish: Bronze
Product Name: One Light Novelty Lamp
Category: Novelty Lamps And Accessories

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 472387
Product Name 50427 Lamps-Accent Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318157 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details