Capital Lighting, Inc. 48645 Island/Pool Table-3 Light Bar 472365

Description
PRODUCT DETAILS / SPECS Width/Dia: 73.00 Height: 52.00 Length 52.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Multi Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 73.00 Height: 52.00 Length 52.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Multi Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
48645 Island/Pool Table-3 Light Bar - 472365 - Capital Lighting, Inc.
Columbus, OH, USA
48645 Island/Pool Table-3 Light Bar
472365
48645 Island/Pool Table-3 Light Bar 472365
PRODUCT DETAILS / SPECS Width/Dia: 73.00 Height: 52.00 Length 52.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Multi Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 73.00
Height: 52.00
Length 52.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Multi
Product Name: Three Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 472365
Product Name 48645 Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892347 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details