Capital Lighting, Inc. 48466 Lamps-Table Lamps 472363

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 28.00 Bulb Type: Medium Qty: 1 Wattage: 40 Finish: Bronze Product Name: One Light Table Lamp Category: Table Lamps
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 28.00 Bulb Type: Medium Qty: 1 Wattage: 40 Finish: Bronze Product Name: One Light Table Lamp Category: Table Lamps

Suppliers

Company
Product
Description
Supplier Links
48466 Lamps-Table Lamps - 472363 - Capital Lighting, Inc.
Columbus, OH, USA
48466 Lamps-Table Lamps
472363
48466 Lamps-Table Lamps 472363
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 28.00 Bulb Type: Medium Qty: 1 Wattage: 40 Finish: Bronze Product Name: One Light Table Lamp Category: Table Lamps

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 28.00
Bulb
Type: Medium
Qty: 1
Wattage: 40
Finish: Bronze
Product Name: One Light Table Lamp
Category: Table Lamps

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 472363
Product Name 48466 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318147 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details