Capital Lighting, Inc. 50120 Island/Pool Table-4 Light + 472356

Description
PRODUCT DETAILS / SPECS Width/Dia: 72.00 Height: 25.00 Length 25.00 Bulb Type: Medium Qty: 12 Wattage: 100 Finish: Antique Copper Product Name: 12 Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 72.00 Height: 25.00 Length 25.00 Bulb Type: Medium Qty: 12 Wattage: 100 Finish: Antique Copper Product Name: 12 Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
50120 Island/Pool Table-4 Light + - 472356 - Capital Lighting, Inc.
Columbus, OH, USA
50120 Island/Pool Table-4 Light +
472356
50120 Island/Pool Table-4 Light + 472356
PRODUCT DETAILS / SPECS Width/Dia: 72.00 Height: 25.00 Length 25.00 Bulb Type: Medium Qty: 12 Wattage: 100 Finish: Antique Copper Product Name: 12 Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 72.00
Height: 25.00
Length 25.00
Bulb
Type: Medium
Qty: 12
Wattage: 100
Finish: Antique Copper
Product Name: 12 Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 472356
Product Name 50120 Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105504 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1800 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details