Capital Lighting, Inc. 50139 Pendants-Bowl Style 472351

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 48.50 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Antique Copper Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 48.50 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Antique Copper Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
50139 Pendants-Bowl Style - 472351 - Capital Lighting, Inc.
Columbus, OH, USA
50139 Pendants-Bowl Style
472351
50139 Pendants-Bowl Style 472351
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 48.50 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Antique Copper Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 48.50
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Antique Copper
Product Name: Four Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 472351
Product Name 50139 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2068793 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 300 mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details