Capital Lighting, Inc. 48307 Sconces-Pocket 472342

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 7.50 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Bronze Product Name: Two Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 7.50 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Bronze Product Name: Two Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
48307 Sconces-Pocket - 472342 - Capital Lighting, Inc.
Columbus, OH, USA
48307 Sconces-Pocket
472342
48307 Sconces-Pocket 472342
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 7.50 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Bronze Product Name: Two Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 7.50
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Bronze
Product Name: Two Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 472342
Product Name 48307 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2318144 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details