Capital Lighting, Inc. 50095 Mini Chandeliers-Candle 472328

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 16.50 Bulb Type: Candelabra Qty: 6 Wattage: 40 Finish: Antique Copper Product Name: Six Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 16.50 Bulb Type: Candelabra Qty: 6 Wattage: 40 Finish: Antique Copper Product Name: Six Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
50095 Mini Chandeliers-Candle - 472328 - Capital Lighting, Inc.
Columbus, OH, USA
50095 Mini Chandeliers-Candle
472328
50095 Mini Chandeliers-Candle 472328
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 16.50 Bulb Type: Candelabra Qty: 6 Wattage: 40 Finish: Antique Copper Product Name: Six Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 16.50
Bulb
Type: Candelabra
Qty: 6
Wattage: 40
Finish: Antique Copper
Product Name: Six Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 472328
Product Name 50095 Mini Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856546 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details