Capital Lighting, Inc. 49980 Sconces-Single Glass 472324

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 9.00 Bulb Type: Halogen Qty: 1 Wattage: 25 Finish: Antique Copper Product Name: One Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 9.00 Bulb Type: Halogen Qty: 1 Wattage: 25 Finish: Antique Copper Product Name: One Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
49980 Sconces-Single Glass - 472324 - Capital Lighting, Inc.
Columbus, OH, USA
49980 Sconces-Single Glass
472324
49980 Sconces-Single Glass 472324
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 9.00 Bulb Type: Halogen Qty: 1 Wattage: 25 Finish: Antique Copper Product Name: One Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 9.00
Bulb
Type: Halogen
Qty: 1
Wattage: 25
Finish: Antique Copper
Product Name: One Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 472324
Product Name 49980 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details