PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 29.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Bronze
Product Name: One Light Ceiling Fixture
Category: Ceiling Fixture
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 472318 |
| Product Name | 49137 Mini Pendants-Rod |
| Application | Residential |