Capital Lighting, Inc. 67735 Island/Pool Table-2 Light Bar 472292

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 20.00 Length 20.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Beige Product Name: Two Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 20.00 Length 20.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Beige Product Name: Two Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
67735 Island/Pool Table-2 Light Bar - 472292 - Capital Lighting, Inc.
Columbus, OH, USA
67735 Island/Pool Table-2 Light Bar
472292
67735 Island/Pool Table-2 Light Bar 472292
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 20.00 Length 20.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Beige Product Name: Two Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 20.00
Length 20.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Beige
Product Name: Two Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 472292
Product Name 67735 Island/Pool Table-2 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2407109 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details