Capital Lighting, Inc. 67720 Large Chandeliers-Candle 472291

Description
PRODUCT DETAILS / SPECS Width/Dia: 65.50 Height: 65.50 Bulb Type: Medium Qty: 12 Wattage: 60 Finish: Dark Roast Product Name: 12 Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 65.50 Height: 65.50 Bulb Type: Medium Qty: 12 Wattage: 60 Finish: Dark Roast Product Name: 12 Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
67720 Large Chandeliers-Candle - 472291 - Capital Lighting, Inc.
Columbus, OH, USA
67720 Large Chandeliers-Candle
472291
67720 Large Chandeliers-Candle 472291
PRODUCT DETAILS / SPECS Width/Dia: 65.50 Height: 65.50 Bulb Type: Medium Qty: 12 Wattage: 60 Finish: Dark Roast Product Name: 12 Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 65.50
Height: 65.50
Bulb
Type: Medium
Qty: 12
Wattage: 60
Finish: Dark Roast
Product Name: 12 Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 472291
Product Name 67720 Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856541 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.29m(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details