Capital Lighting, Inc. 73491 Landscape Ltg.-Path & Spread 472284

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 22.00 Bulb Type: G4 Halo Qty: 1 Wattage: 20 Finish: Copper Product Name: One Light Landscape Lighting Category: Landscape Lighting
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 22.00 Bulb Type: G4 Halo Qty: 1 Wattage: 20 Finish: Copper Product Name: One Light Landscape Lighting Category: Landscape Lighting

Suppliers

Company
Product
Description
Supplier Links
73491 Landscape Ltg.-Path & Spread - 472284 - Capital Lighting, Inc.
Columbus, OH, USA
73491 Landscape Ltg.-Path & Spread
472284
73491 Landscape Ltg.-Path & Spread 472284
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 22.00 Bulb Type: G4 Halo Qty: 1 Wattage: 20 Finish: Copper Product Name: One Light Landscape Lighting Category: Landscape Lighting

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 22.00
Bulb
Type: G4 Halo
Qty: 1
Wattage: 20
Finish: Copper
Product Name: One Light Landscape Lighting
Category: Landscape Lighting

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 472284
Product Name 73491 Landscape Ltg.-Path & Spread
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2863965 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 170mm(L)
View Details