Capital Lighting, Inc. 72455 Sconces-Single Glass 472259

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 12.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Brushed Nickel Product Name: One Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 12.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Brushed Nickel Product Name: One Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
72455 Sconces-Single Glass - 472259 - Capital Lighting, Inc.
Columbus, OH, USA
72455 Sconces-Single Glass
472259
72455 Sconces-Single Glass 472259
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 12.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Brushed Nickel Product Name: One Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 12.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Brushed Nickel
Product Name: One Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 472259
Product Name 72455 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 2765315 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 80mm(L)
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details