Capital Lighting, Inc. 72539 Island/Pool Table-4 Light + 472257

Description
PRODUCT DETAILS / SPECS Width/Dia: 39.00 Height: 18.00 Length 18.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Bronze Product Name: Six Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 39.00 Height: 18.00 Length 18.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Bronze Product Name: Six Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
72539 Island/Pool Table-4 Light + - 472257 - Capital Lighting, Inc.
Columbus, OH, USA
72539 Island/Pool Table-4 Light +
472257
72539 Island/Pool Table-4 Light + 472257
PRODUCT DETAILS / SPECS Width/Dia: 39.00 Height: 18.00 Length 18.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Bronze Product Name: Six Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 39.00
Height: 18.00
Length 18.00
Bulb
Type: Medium
Qty: 6
Wattage: 100
Finish: Bronze
Product Name: Six Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 472257
Product Name 72539 Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2215293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.47m(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details