Capital Lighting, Inc. 68165 Pendants-Bowl Style 472243

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 24.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Steel Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 24.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Steel Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
68165 Pendants-Bowl Style - 472243 - Capital Lighting, Inc.
Columbus, OH, USA
68165 Pendants-Bowl Style
472243
68165 Pendants-Bowl Style 472243
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 24.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Steel Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 27.00
Height: 24.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Steel
Product Name: Three Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 472243
Product Name 68165 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065995 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details