Capital Lighting, Inc. 68166 Island/Pool Table-4 Light + 472241

Description
PRODUCT DETAILS / SPECS Width/Dia: 65.50 Height: 27.00 Bulb Type: Medium Qty: 8 Wattage: 100 Finish: Steel Product Name: Eight Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 65.50 Height: 27.00 Bulb Type: Medium Qty: 8 Wattage: 100 Finish: Steel Product Name: Eight Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
68166 Island/Pool Table-4 Light + - 472241 - Capital Lighting, Inc.
Columbus, OH, USA
68166 Island/Pool Table-4 Light +
472241
68166 Island/Pool Table-4 Light + 472241
PRODUCT DETAILS / SPECS Width/Dia: 65.50 Height: 27.00 Bulb Type: Medium Qty: 8 Wattage: 100 Finish: Steel Product Name: Eight Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 65.50
Height: 27.00
Bulb
Type: Medium
Qty: 8
Wattage: 100
Finish: Steel
Product Name: Eight Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 472241
Product Name 68166 Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235007 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details