Capital Lighting, Inc. 69762 Lamps-Accent Lamps 472235

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 6.50 Bulb Type: Candelabra Qty: 1 Wattage: 40 Finish: Baj Haj Product Name: One Light Table Lamp Category: Table Lamps
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 6.50 Bulb Type: Candelabra Qty: 1 Wattage: 40 Finish: Baj Haj Product Name: One Light Table Lamp Category: Table Lamps

Suppliers

Company
Product
Description
Supplier Links
69762 Lamps-Accent Lamps - 472235 - Capital Lighting, Inc.
Columbus, OH, USA
69762 Lamps-Accent Lamps
472235
69762 Lamps-Accent Lamps 472235
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 6.50 Bulb Type: Candelabra Qty: 1 Wattage: 40 Finish: Baj Haj Product Name: One Light Table Lamp Category: Table Lamps

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 6.50
Bulb
Type: Candelabra
Qty: 1
Wattage: 40
Finish: Baj Haj
Product Name: One Light Table Lamp
Category: Table Lamps

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 472235
Product Name 69762 Lamps-Accent Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 199187 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details