Capital Lighting, Inc. 70492 Bathroom Fixtures-Four Lights 472213

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 4.50 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Antique Copper Product Name: Four Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 4.50 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Antique Copper Product Name: Four Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
70492 Bathroom Fixtures-Four Lights - 472213 - Capital Lighting, Inc.
Columbus, OH, USA
70492 Bathroom Fixtures-Four Lights
472213
70492 Bathroom Fixtures-Four Lights 472213
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 4.50 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Antique Copper Product Name: Four Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 4.50
Bulb
Type: Medium
Qty: 4
Wattage: 60
Finish: Antique Copper
Product Name: Four Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 472213
Product Name 70492 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798538 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details