Capital Lighting, Inc. 71037 Semi-Flush Mts.-Bowl Style 472206

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 16.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Rust Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 16.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Rust Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
71037 Semi-Flush Mts.-Bowl Style - 472206 - Capital Lighting, Inc.
Columbus, OH, USA
71037 Semi-Flush Mts.-Bowl Style
472206
71037 Semi-Flush Mts.-Bowl Style 472206
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 16.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Rust Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 16.00
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Rust
Product Name: Four Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 472206
Product Name 71037 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1947690 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details