Capital Lighting, Inc. 71121 Mini Pendants-Cable 472203

Description
PRODUCT DETAILS / SPECS Width/Dia: 2.00 Height: 16.00 Bulb Type: Inter/T6.5 Qty: 1 Wattage: 40 Finish: Antique Green Sandblasted Product Name: One Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 2.00 Height: 16.00 Bulb Type: Inter/T6.5 Qty: 1 Wattage: 40 Finish: Antique Green Sandblasted Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
71121 Mini Pendants-Cable - 472203 - Capital Lighting, Inc.
Columbus, OH, USA
71121 Mini Pendants-Cable
472203
71121 Mini Pendants-Cable 472203
PRODUCT DETAILS / SPECS Width/Dia: 2.00 Height: 16.00 Bulb Type: Inter/T6.5 Qty: 1 Wattage: 40 Finish: Antique Green Sandblasted Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 2.00
Height: 16.00
Bulb
Type: Inter/T6.5
Qty: 1
Wattage: 40
Finish: Antique Green Sandblasted
Product Name: One Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 472203
Product Name 71121 Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2234478 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details