Capital Lighting, Inc. 50650 Semi-Flush Mts.-Bowl Style 472198

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 15.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brown Product Name: One Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 15.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brown Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
50650 Semi-Flush Mts.-Bowl Style - 472198 - Capital Lighting, Inc.
Columbus, OH, USA
50650 Semi-Flush Mts.-Bowl Style
472198
50650 Semi-Flush Mts.-Bowl Style 472198
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 15.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brown Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 15.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Brown
Product Name: One Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 472198
Product Name 50650 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
LED Panel Lights - 180417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details