Capital Lighting, Inc. 50625 Mini Pendants-Cable 472194

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 16.50 Bulb Qty: 1 Wattage: 60 Finish: Antique Nickel Product Name: One Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 16.50 Bulb Qty: 1 Wattage: 60 Finish: Antique Nickel Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
50625 Mini Pendants-Cable - 472194 - Capital Lighting, Inc.
Columbus, OH, USA
50625 Mini Pendants-Cable
472194
50625 Mini Pendants-Cable 472194
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 16.50 Bulb Qty: 1 Wattage: 60 Finish: Antique Nickel Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 16.50
Bulb
Qty: 1
Wattage: 60
Finish: Antique Nickel
Product Name: One Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 472194
Product Name 50625 Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2860007 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.195m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details