Capital Lighting, Inc. 50648 Mini Pendants-Cable 472192

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 14.50 Bulb Qty: 1 Wattage: 60 Finish: Brass Product Name: One Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 14.50 Bulb Qty: 1 Wattage: 60 Finish: Brass Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
50648 Mini Pendants-Cable - 472192 - Capital Lighting, Inc.
Columbus, OH, USA
50648 Mini Pendants-Cable
472192
50648 Mini Pendants-Cable 472192
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 14.50 Bulb Qty: 1 Wattage: 60 Finish: Brass Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 14.50
Bulb
Qty: 1
Wattage: 60
Finish: Brass
Product Name: One Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 472192
Product Name 50648 Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892326 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details