Capital Lighting, Inc. 50645 Mini Pendants-Cable 472190

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 16.50 Bulb Qty: 1 Wattage: 60 Finish: Copper Product Name: One Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 16.50 Bulb Qty: 1 Wattage: 60 Finish: Copper Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
50645 Mini Pendants-Cable - 472190 - Capital Lighting, Inc.
Columbus, OH, USA
50645 Mini Pendants-Cable
472190
50645 Mini Pendants-Cable 472190
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 16.50 Bulb Qty: 1 Wattage: 60 Finish: Copper Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 16.50
Bulb
Qty: 1
Wattage: 60
Finish: Copper
Product Name: One Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 472190
Product Name 50645 Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318109 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details